NEN-EN-ISO 15877-5

Plastics piping systems for hot and cold water installations - Chlorinated poly(vinyl chloride) (PVC-C) - Part 5: Fitness for purpose of the system

inactive
Organization: NEN
Publication Date: 1 June 2006
Status: inactive
Page Count: 20
ICS Code (Water supply systems): 91.140.60
ICS Code (Plastics pipes): 23.040.20
scope:

This part of ISO 15877 specifies the characteristics of the fitness for purpose of chlorinated poly(vinyl chloride) (PVC-C) piping systems, intended to be used for hot and cold water installations within buildings for the conveyance of water, whether or not intended for human consumption, (domestic systems) and for heating systems, under design pressures and temperatures according to the class of application (see Table 1 of ISO 15877-1:2009). This part of ISO 15877 covers a range of service conditions (application classes) and design pressure classes. For values of TD, Tmax and Tmal in excess of those in Table 1 of ISO 15877-1:2009, this part of ISO 15877 does not apply. It also specifies the test parameters for the test methods referred to in this part of ISO 15877. In conjunction with the other parts of ISO 15877, it is applicable to PVC-C pipes, fittings, their joints and joints with components of other plastics and non-plastics materials intended to be used for hot and cold water installations.

Document History

January 1, 2021
Plastics piping systems for hot and cold water installations - Chlorinated poly(vinyl chloride) (PVC-C) - Part 5: Fitness for purpose of the system
A description is not available for this item.
November 1, 2010
Plastics piping systems for hot and cold water installations - Chlorinated poly(vinyl chloride) (PVC-C) - Part 5: Fitness for purpose of the system 1:2010)
A description is not available for this item.
July 1, 2009
Plastics piping systems for hot and cold water installations - Chlorinated poly(vinyl chloride) (PVC-C) - Part 5: Fitness for purpose of the system
A description is not available for this item.
April 1, 2009
Plastics piping systems for hot and cold water installations - Chlorinated poly(vinyl chloride) (PVC-C) - Part 5: Fitness for purpose of the system
This part of ISO 15877 specifies the characteristics of the fitness for purpose of chlorinated poly(vinyl chloride) (PVC-C) piping systems, intended to be used for hot and cold water installations...
NEN-EN-ISO 15877-5
June 1, 2006
Plastics piping systems for hot and cold water installations - Chlorinated poly(vinyl chloride) (PVC-C) - Part 5: Fitness for purpose of the system
This part of ISO 15877 specifies the characteristics of the fitness for purpose of chlorinated poly(vinyl chloride) (PVC-C) piping systems, intended to be used for hot and cold water installations...
May 1, 2004
Plastics piping systems for hot and cold water installations - Chlorinated poly(vinyl chloride) (PVC-C) - Part 5: Fitness for purpose of the system
This Part of EN ISO 15877 specifies the characteristics of the fitness for purpose of chlorinated poly(vinyl chloride) (PVC-C) piping systems, intended to be used for hot and cold water installations...
Advertisement