NEN-EN-ISO 14527-2

Plastics - Urea-formaldehyde and urea/melamine-formaldehyde powder moulding compounds (UF- and UF/MF-PCMs) - Part 2: Preparation of test specimens and determination of properties

active, Most Current
Organization: NEN
Publication Date: 1 December 1999
Status: active
Page Count: 22
ICS Code (Thermosetting materials): 83.080.10
scope:

Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of urea-formaldehyde and urea/melamine-formaldehyde powder moulding compounds (UF- and UF/MF-PMCs). Requirements for handling test material and for conditioning both the test material before moulding and the specimens before testing are given here.

Document History

NEN-EN-ISO 14527-2
December 1, 1999
Plastics - Urea-formaldehyde and urea/melamine-formaldehyde powder moulding compounds (UF- and UF/MF-PCMs) - Part 2: Preparation of test specimens and determination of properties
Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of urea-formaldehyde and urea/melamine-formaldehyde powder moulding compounds (UF-...
September 1, 1997
Plastics - Free-flowing urea-formaldehyde (UF) compression- and injection-moulding materials - Part 2: Preparation of test specimens and determination of properties
Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of urea-formaldehyde and urea/melamine-formaldehyde powder moulding compounds (UF-...

References

Advertisement