NEN-EN-ISO 17699

Footwear - Test methods for uppers and lining - Water vapour permeability and absorption

pending, Most Current
Organization: NEN
Publication Date: 1 April 2008
Status: pending
Page Count: 19
ICS Code (Footwear): 61.060
scope:

This standard specifies two test methods for assessing, respectively, the water vapour permeability and the water vapour absorption of uppers or complete upper assembly irrespective of the material, in order to assess the suitability for the end use.

Document History

NEN-EN-ISO 17699
April 1, 2008
Footwear - Test methods for uppers and lining - Water vapour permeability and absorption
This standard specifies two test methods for assessing, respectively, the water vapour permeability and the water vapour absorption of uppers or complete upper assembly irrespective of the material,...
Advertisement