NEN-EN-ISO 14910-2
Plastics - Thermoplastic polyester/ester and polyether/ester elastomers for moulding and extrusion - Part 2: Preparation of test specimens and determination of properties
| Organization: | NEN |
| Publication Date: | 1 March 2013 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
NEN-EN-ISO 14910-2 specifies the methods of preparation of test specimens and the standard test methods to be used in determining the properties of thermoplastic polyester/ester and polyether/ester moulding and extrusion materials. Requirements for handling test material and/or for conditioning both the test material before moulding and the specimens before testing are given. Procedures and conditions for the preparation of test specimens in a specified state and procedures for measuring properties of the materials from which these specimens are made are given. Properties and test methods which are suitable and necessary to characterize thermoplastic polyester/ester and polyether/ester moulding and extrusion materials are listed. The properties have been selected from the general test methods in ISO 10350-1. Other test methods in wide use for or of particular significance to these moulding and extrusion materials are also included in this part of ISO 14910, as are the designatory properties specified in ISO 14910-1 (hardness, melting temperature and tensile modulus). In order to obtain reproducible and comparable test results, it is necessary to use the methods of preparation and conditioning, the specimen dimensions and the test procedures specified in this part of ISO 14910. Values determined will not necessarily be identical to those obtained using specimens of different dimensions or prepared using different procedures.
Document History