NEN-EN-ISO 1927-4

Unshaped refractory materials -Part 4: Determination of consistency of castables

inactive
Organization: NEN
Publication Date: 1 February 2009
Status: inactive
Page Count: 16
ICS Code (Refractories): 81.080
scope:

This part of ISO 1927 describes methods for the determination and measurement of the consistency of dense and insulating castables as defined in ISO 1927-1. It is applicable to all types of dense regular castables, dense deflocculated castables and insulating castables to determine the liquid addition necessary for preparing test pieces according to ISO 1927-5.

Document History

December 1, 2012
Monolithic (unshaped) refractory products - Part 4: Determination of consistency of castables
This part of ISO 1927 describes methods for the determination and measurement of the consistency of dense and insulating castables as defined in ISO 1927-1. It is applicable to all types of dense...
NEN-EN-ISO 1927-4
February 1, 2009
Unshaped refractory materials -Part 4: Determination of consistency of castables
This part of ISO 1927 describes methods for the determination and measurement of the consistency of dense and insulating castables as defined in ISO 1927-1. It is applicable to all types of dense...
Advertisement