NEN-EN-ISO 15245-1/A1

Gas cylinders - Parallel threads for connection of valves to gas cylinders - Part 1: Specification

inactive
Organization: NEN
Publication Date: 1 July 2013
Status: inactive
Page Count: 12
ICS Code (Special screw threads): 21.040.30
ICS Code (Gas cylinders): 23.020.35

Document History

July 1, 2021
Gas cylinders - Parallel threads for connection of valves to gas cylinders - Part 1: Specification
This document specifies definitions, dimensions and tolerances of parallel screw threads of M30 x 2, M25 x 2 and M18 x 1,5, for the connection of valves to medical and industrial gas cylinders. This...
NEN-EN-ISO 15245-1/A1
July 1, 2013
Gas cylinders - Parallel threads for connection of valves to gas cylinders - Part 1: Specification
A description is not available for this item.
May 1, 2012
Gas cylinders - Parallel threads for connection of valves to gas cylinders - Part 1: Specification
A description is not available for this item.
December 1, 2001
Gas cylinders - Parallel threads for connection of valves to gas cylinders - Part 1: Specification
This International Standard specifies definitions, dimensions and tolerances of parallel screw threads of nominal diameter 30 mm (designated M30), 25 mm (designated M25) and 18 mm (designated M18),...
January 1, 2000
Transportable gas cylinders - Parallel threads for correction of valves to gas cylinders - Part 1: Specification
This International Standard specifies definitions, dimensions and tolerances of parallel screw threads of nominal diameter 30 mm (designated M30), 25 mm (designated M25) and 18 mm (designated M18),...
Advertisement