NEN-EN-ISO 19980

Ophthalmic instruments - Corneal topographers

inactive
Organization: NEN
Publication Date: 1 February 2011
Status: inactive
Page Count: 35
ICS Code (Ophthalmic equipment): 11.040.70
scope:

This International Standard specifies minimum requirements for instruments and systems that fall into the class of corneal topographers (CTs). It also specifies tests and procedures to verify that a system or instrument complies with this International Standard and thus qualifies as a CT according to this International Standard. It also specifies tests and procedures that allow the verification of capabilities of systems that are beyond the minimum requirements for CTs. This International Standard defines terms that are specific to the characterization of the corneal shape so that they may be standardized throughout the field of vision care. This International Standard is applicable to instruments, systems and methods that are intended to measure the surface shape of the cornea of the human eye.

Document History

July 1, 2021
Ophthalmic instruments - Corneal topographers
This document specifies minimum requirements for instruments and systems that fall into the class of corneal topographers (CTs). It also specifies tests and procedures to verify that a system or...
April 1, 2012
Ophthalmic instruments - Corneal topographers
This International Standard specifies minimum requirements for instruments and systems that fall into the class of corneal topographers (CTs). It also specifies tests and procedures to verify that a...
NEN-EN-ISO 19980
February 1, 2011
Ophthalmic instruments - Corneal topographers
This International Standard specifies minimum requirements for instruments and systems that fall into the class of corneal topographers (CTs). It also specifies tests and procedures to verify that a...
September 1, 2005
Ophthalmic instruments - Corneal topographers
This International Standard is applicable to instruments, systems and methods that are intended to measure the surface shape of the cornea of the human eye. It is not applicable to ophthalmic...
January 1, 2004
Ophthalmic instruments - Corneal topographers
This International Standard is applicable to instruments, systems and methods that are intended to measure the surface shape of the cornea of the human eye. It is not applicable to ophthalmic...
Advertisement