NEN-EN-ISO 16433
Resistance welding - Procedure for seam welding of uncoated and coated low carbon steels
| Organization: | NEN |
| Publication Date: | 1 June 2007 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Welding processes): | 25.160.10 |
scope:
This International Standard specifies requirements for resistance seam welding in the fabrication of assemblies of uncoated and metallic coated low carbon steel comprising two thicknesses of metal, where the maximum single sheet thickness of components to be welded is within the range 0.4 to 3mm for the following materials: uncoated steels hot dip zinc or iron-zinc alloy (galvannealed) coated steel electrolytic zinc or zinc-nickel coated steel terne coated steel aluminium coated steel zinc-aluminium coated steel Organic-coated or primer-coated steels are not covered by this standard. Guidelines for the design of appropriate seam welding equipment and welding conditions are given in Annexes A and B. These are for guidance only and may need to be adapted to suit the specified service conditions of the fabrication, prevailing production conditions, type of welding equipment, mechanical and electrical characteristics of the welding machine, electrode configuration and material. These requirements shall be taken from the relevant welding procedure specification for the application or procedure, where these exist.
Document History