NEN-EN-ISO 16859-3
Metallic materials - Leeb hardness test - Part 3: Calibration of reference test blocks
inactive
| Organization: | NEN |
| Publication Date: | 1 April 2013 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
NEN-EN- ISO 16859-3 specifies a method for the calibration of reference test blocks that are used for the indirect verification of Leeb hardness testers according to ISO 16859-2 and for the periodic checking according to ISO 16859-1. The procedures necessary to ensure metrological traceability of the calibration machine are also specified
Document History
October 1, 2015
Metallic materials - Leeb hardness test - Part 3: Calibration of reference test blocks
NEN-EN- ISO 16859-3 specifies a method for the calibration of reference test blocks that are used for the indirect verification of Leeb hardness testers according to ISO 16859-2 and for the periodic...
NEN-EN-ISO 16859-3
April 1, 2013
Metallic materials - Leeb hardness test - Part 3: Calibration of reference test blocks
NEN-EN- ISO 16859-3 specifies a method for the calibration of reference test blocks that are used for the indirect verification of Leeb hardness testers according to ISO 16859-2 and for the periodic...