NEN-EN-ISO 3385

Flexible cellular polymeric materials - Determination of fatigue by constant-load pounding

active, Most Current
Organization: NEN
Publication Date: 1 July 2014
Status: active
Page Count: 27
ICS Code (Cellular materials): 83.100
scope:

NEN-EN-ISO 3385 specifies a method for the determination of loss in thickness and loss in hardness of flexible cellular materials intended for use in load-bearing applications such as upholstery. It provides a means of assessing the service performance of flexible cellular materials based on rubber latex or polyurethane used in load-bearing upholstery. The method is applicable both to standard size test pieces cut from slabstock material and to shaped components. The measured loss in thickness and loss in hardness are related to, but are not necessarily the same as, the losses likely to occur in service. This international Standard is not intended to function as a detailed engineering design specification for fatigue apparatus.

Document History

NEN-EN-ISO 3385
July 1, 2014
Flexible cellular polymeric materials - Determination of fatigue by constant-load pounding
NEN-EN-ISO 3385 specifies a method for the determination of loss in thickness and loss in hardness of flexible cellular materials intended for use in load-bearing applications such as upholstery. It...
May 1, 2013
Flexible cellular polymeric materials - Determination of fatigue by constant-load pounding
NEN-EN-ISO 3385 specifies a method for the determination of loss in thickness and loss in hardness of flexible cellular materials intended for use in load-bearing applications such as upholstery. It...
April 1, 2012
Flexible cellular polymeric materials - Determination of fatigue by constant-load pounding
NEN-EN-ISO 3385 specifies a method for the determination of loss in thickness and loss in hardness of flexible cellular materials intended for use in load-bearing applications such as upholstery. It...
June 1, 1995
Flexible cellular polymeric materials - Determination of fatigue by constant-load pounding
This International Standard specifies a method for the determination of loss in thickness and loss in hardness of flexible cellular materials intended for use in upholstery. This test method provides...
Advertisement