NEN-EN-ISO 3506-2
Mechanical properties of corrosion-resistant stainless-steel fasteners - Part 2: Nuts
| Organization: | NEN |
| Publication Date: | 1 December 1997 |
| Status: | inactive |
| ICS Code (Nuts): | 21.060.20 |
scope:
Specifies the mechanical properties of nuts made from austenitic, martensitic and ferritic grades of corrosion-resistant stainless steels when tested at an ambient temperature range of 15 °C to 25 °C. Properties will vary at higher and lower temperature. It applies to nuts: - with nominal thread diameters up to and including 39 mm; - of triangular ISO metric threads with diameters and pitches according to ISO 68 and ISO 262; - of any shape provided; - with width across flats as specified in ISO 272; - with nominal heights greater then or equal to 0,5 d.
Document History