NEN-EN-ISO 28927-3

Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 3: Polishers and rotary, orbital and random orbital sanders

active, Most Current
Organization: NEN
Publication Date: 1 January 2010
Status: active
Page Count: 41
ICS Code (Vibration and shock with respect to human beings): 13.160
ICS Code (Pneumatic tools): 25.140.10
scope:

This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held, power-driven, portable polishers and rotary, orbital and random orbital sanders used for surface-finishing processes, not for material removal. It is a type-test procedure for establishing the magnitude of vibration in the gripping areas of a machine when operating under type-test conditions. It is intended that the results be used to compare different models of the same type of machine. This part of ISO 28927 is applicable to hand-held machines (see Clause 5), driven pneumatically or by other means. It is not applicable to straight grinders equipped with a sanding wheel or to belt sanders.

Document History

NEN-EN-ISO 28927-3
January 1, 2010
Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 3: Polishers and rotary, orbital and random orbital sanders
This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held, power-driven, portable polishers and rotary, orbital and random...
April 1, 2008
Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 3: Polishers and rotary, orbital and random orbital sanders
This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held power-driven wrenches, nut runners and screwdrivers used for...

References

Advertisement