NEN-EN-ISO 3098-1

Technical product documentation - Lettering - Part 1: General requirements

active, Most Current
Organization: NEN
Publication Date: 1 March 2015
Status: active
Page Count: 23
ICS Code (Technical drawings in general): 01.100.01
ICS Code (Writing and transliteration): 01.140.10
ICS Code (Technical product documentation): 01.110
scope:

NEN-EN-ISO 3098-1 specifies the general requirements for lettering, in accordance with the other parts of ISO 3098, to be used in technical product documentation (in particular on technical drawings). It includes basic conventions as well as rules for the application of lettering using the following techniques: a) free-hand lettering (by means of an underlaid "grid"); b) templates and manual lettering instruments; c) dry transfer systems; d) numerically controlled lettering and draughting systems.

Document History

NEN-EN-ISO 3098-1
March 1, 2015
Technical product documentation - Lettering - Part 1: General requirements
NEN-EN-ISO 3098-1 specifies the general requirements for lettering, in accordance with the other parts of ISO 3098, to be used in technical product documentation (in particular on technical...
December 1, 1998
Technical drawings - Lettering - Part 1: Latin alphabet, numeral and marks
Specifies the latin alphabet, numerals, for use on technical drawings and associated documents. It primarily concerns letters written with the aid of stencils, but is equally applicable to freehand...

References

Advertisement