NEN-EN-ISO 3826

Plastics collapsible containers for human blood and blood components

inactive, Most Current
Organization: NEN
Publication Date: 1 May 2001
Status: inactive
Page Count: 30
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
scope:

This part of ISO 3826 specifies requirements, including performance requirements, for plastics collapsible, non-vented, sterile containers complete with collecting tube outlet port(s), integral needle and with optional transfer tube(s), for the collection, storage, processing, transport, separation and administration of blood and blood components. The plastics containers may contain anticoagulant and/or preservative solutions, depending on the application envisaged. This part of ISO 3826 is also applicable to multiple units of plastics containers, e.g. to double, triple, quadruple or multiple units. Unless otherwise specified, all tests specified in this part of ISO 3826 apply to the plastics container as prepared ready for use.

Document History

NEN-EN-ISO 3826
May 1, 2001
Plastics collapsible containers for human blood and blood components
This part of ISO 3826 specifies requirements, including performance requirements, for plastics collapsible, non-vented, sterile containers complete with collecting tube outlet port(s), integral...

References

Advertisement