NEN-EN-ISO 6974-6

Natural gas - Determination of composition with defined uncertainty by gas chromatography - Part 6: Determination of hydrogen, helium, oxygen, nitrogen, carbon dioxide and C1 to C8 hydrocarbons using three capillary columns

active, Most Current
Organization: NEN
Publication Date: 1 June 2005
Status: active
Page Count: 28
ICS Code (Natural gas): 75.060
scope:

This part of ISO 6974 describes a gas chromatographic method for the quantitative determination of the content of hydrogen, helium, oxygen, nitrogen, carbon dioxide and C 1 to C 8 hydrocarbons in natural gas samples using three capillary columns. It is applicable to the analysis of gases containing constituents within the mole fraction ranges given in Table 1 and is commonly used for laboratory applications.

Document History

NEN-EN-ISO 6974-6
June 1, 2005
Natural gas - Determination of composition with defined uncertainty by gas chromatography - Part 6: Determination of hydrogen, helium, oxygen, nitrogen, carbon dioxide and C1 to C8 hydrocarbons using three capillary columns
This part of ISO 6974 describes a gas chromatographic method for the quantitative determination of the content of hydrogen, helium, oxygen, nitrogen, carbon dioxide and C 1 to C 8 hydrocarbons in...
Advertisement