NEN-EN-ISO 80369-6

Small bore connectors for liquids and gases in healthcare applications - Part 6: Connectors for neuraxial applications

inactive
Organization: NEN
Publication Date: 1 April 2016
Status: inactive
Page Count: 61
ICS Code (Syringes, needles and catheters): 11.040.25
scope:

NEN-EN-ISO 80369-6 specifies requirements for small-bore connectors intended to be used for connections in neuraxial applications. Neuraxial applications involve the use of medical devices intended to administer medications to neuraxial sites, wound infiltration anaesthesia delivery, and other regional anaesthesia procedures or to monitor or remove cerebro-spinal fluid for therapeutic or diagnostic purposes. This part of ISO 80369 specifies dimensions and requirements for the design and functional performance of these small-bore connectors intended to be used with medical devices. This part of ISO 80369 does not specify requirements for the medical devices or accessories that use these connectors. Such requirements are given in particular International Standards for specific medical devices or accessories.

Document History

December 1, 2016
Small bore connectors for liquids and gases in healthcare applications - Part 6: Connectors for neuraxial applications
NEN-EN-ISO 80369-6 specifies requirements for small-bore connectors intended to be used for connections in neuraxial applications. Neuraxial applications involve the use of medical devices intended...
NEN-EN-ISO 80369-6
April 1, 2016
Small bore connectors for liquids and gases in healthcare applications - Part 6: Connectors for neuraxial applications
NEN-EN-ISO 80369-6 specifies requirements for small-bore connectors intended to be used for connections in neuraxial applications. Neuraxial applications involve the use of medical devices intended...

References

Advertisement