NEN-EN-ISO 8990

Thermal insulation - Determination of steady-state thermal transmission properties - Calibrated and guarded hot box

active, Most Current
Organization: NEN
Publication Date: 1 February 1997
Status: active
Page Count: 34
ICS Code (Heat recovery. Thermal insulation): 27.220
scope:

Lays down the principles for the design of the apparatus and minimum requirements that shall be met for determination of the laboratory steady-state thermal transmission properties of building components and similar components for industrial use. Does not specify a particular design. Describes also the apparatus, measurement technique and necessary data reporting. Primarily intended for laboratory measurement of large, inhomogeneous specimens. Does not provide for measurements where there is mass transfer through the specimen during the test.

Document History

NEN-EN-ISO 8990
February 1, 1997
Thermal insulation - Determination of steady-state thermal transmission properties - Calibrated and guarded hot box
Lays down the principles for the design of the apparatus and minimum requirements that shall be met for determination of the laboratory steady-state thermal transmission properties of building...
Advertisement