NEN-EN-ISO 9606-3

Approval testing of welders - Fusion welding - Part 3: Copper and copper alloys

active, Most Current
Organization: NEN
Publication Date: 1 May 1999
Status: active
Page Count: 58
ICS Code (Welding processes): 25.160.10
scope:

Specifies essential requirements, ranges of approval, test conditions, acceptance requirements and certification for the approval testing of welder performance for the welding of copper. Applies to the approval testing of welders for the fusion welding of copper. Is intended to provide the basis for the mutual recognition by examining bodies for approval relating to welders' competence in the various fields of application. Tests will be carried out in accordance with this standard unless more severe tests are specified by the relevant application standard when these are applied. Is applicable when the welders' approval testing is required by the purchaser, by inspection authorities or by other organizations.

Document History

NEN-EN-ISO 9606-3
May 1, 1999
Approval testing of welders - Fusion welding - Part 3: Copper and copper alloys
Specifies essential requirements, ranges of approval, test conditions, acceptance requirements and certification for the approval testing of welder performance for the welding of copper. Applies to...

References

Advertisement