NEN-EN-ISO/IEC 17000

Conformity assessment - General vocabulary

inactive
Organization: NEN
Publication Date: 1 July 2003
Status: inactive
Page Count: 25
ICS Code (Services. Company organization, management and quality. Administration. Transport. Sociology. (Vocabularies)): 01.040.03
ICS Code (Product and company certification. Conformity assessment): 03.120.20
scope:

This International Standard specifies general terms and definitions relating to conformity assessment, including the accreditation of conformity assessment bodies, and to the use of conformity assessment to facilitate trade. A description of the functional approach to conformity assessment is included in Annex A, as a further aid to understanding among users of conformity assessment, conformity assessment bodies and their accreditation bodies, in both voluntary and regulatory environments. This International Standard does not set out to provide a vocabulary for all of the concepts that may need to be used in describing particular conformity assessment activities. Terms and definitions are given only where the concept defined would not be understandable from the general language use of the term, or where an existing standard definition is not applicable.

Document History

November 1, 2004
Conformity assessment - Vocabulary and general principles
This International Standard specifies general terms and definitions relating to conformity assessment, including the accreditation of conformity assessment bodies, and to the use of conformity...
NEN-EN-ISO/IEC 17000
July 1, 2003
Conformity assessment - General vocabulary
This International Standard specifies general terms and definitions relating to conformity assessment, including the accreditation of conformity assessment bodies, and to the use of conformity...
Advertisement