NEN-EN-ISO 7823-1
Plastics - Poly(methyl methacrylate) sheets - Types, dimensions and characteristics - Part 1: Cast sheets
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2003 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
This part of ISO 7823 specifies requirements for non-modified flat poly(methyl methacrylate) (PMMA) cast sheets (plates) for general-purpose use. The sheets may be colourless or coloured, and may be transparent, translucent or opaque. The thickness range of the sheets covered by this part of ISO 7823 is 1,5 mm to 25 mm.
Document History
NEN-EN-ISO 7823-1
July 1, 2003
Plastics - Poly(methyl methacrylate) sheets - Types, dimensions and characteristics - Part 1: Cast sheets
This part of ISO 7823 specifies requirements for non-modified flat poly(methyl methacrylate) (PMMA) cast sheets (plates) for general-purpose use. The sheets may be colourless or coloured, and may be...
May 1, 2001
Plastics - Poly(methyl methacrylate) sheets - Types, dimensions and characteristics - Part 1: Cast sheets
This part of ISO 7823 specifies requirements for non-modified flat poly(methyl methacrylate) (PMMA) cast sheets (plates) for general-purpose use. The sheets may be colourless or coloured, and may be...
November 1, 2000
Plastics - Poly(methyl methacrylate) sheets - Types, dimensions and characteristics - Part 1: Cast sheets
Specifies requirements for non-modified flat cast sheets which may be colourless or coloured, transparent, translucent or opaque.
June 1, 1996
Plastics - Poly(methyl methacrylate) sheets - Types, dimensions and characteristics - Part 1: Cast sheets
Specifies requirements for non-modified flat cast sheets which may be colourless or coloured, transparent, translucent or opaque.