NEN-EN-ISO 9455-17

Soft soldering fluxes - Test methods - Part 17: Surface insulation resistance comb test and electrochemical migration test of flux residues

active, Most Current
Organization: NEN
Publication Date: 1 July 2006
Status: active
Page Count: 33
ICS Code (Brazing and soldering): 25.160.50
scope:

This part of ISO 9455 specifies a method of testing for deleterious effects that may arise from flux residues after soldering or tinning test coupons. The test is applicable to type 1 and type 2 fluxes, as specified in ISO 9454-1, in solid or liquid form, or in the form of flux-cored solder wire, solder preforms or solder paste constituted with eutectic or near-eutectic tin/lead (Sn/Pb) solders (ISO 9453:1990, Class E).

Document History

NEN-EN-ISO 9455-17
July 1, 2006
Soft soldering fluxes - Test methods - Part 17: Surface insulation resistance comb test and electrochemical migration test of flux residues
This part of ISO 9455 specifies a method of testing for deleterious effects that may arise from flux residues after soldering or tinning test coupons. The test is applicable to type 1 and type 2...
Advertisement