NEN-ISO 10799-1

Cold-formed welded structural hollow sections of non-alloy and fine grain steels - Part 1: Technical delivery conditions

active, Most Current
Organization: NEN
Publication Date: 1 September 2011
Status: active
Page Count: 34
ICS Code (Steel pipes and tubes for specific use): 77.140.75
scope:

This part of ISO 10799 specifies the technical delivery requirements for cold-formed welded structural hollow sections of circular, square or rectangular form. It is applicable to structural hollow sections formed cold without subsequent heat treatment. The grades, chemical composition and mechanical properties for non-alloy steels and fine grain steels are given in Annexes A and B, respectively.

Document History

NEN-ISO 10799-1
September 1, 2011
Cold-formed welded structural hollow sections of non-alloy and fine grain steels - Part 1: Technical delivery conditions
This part of ISO 10799 specifies the technical delivery requirements for cold-formed welded structural hollow sections of circular, square or rectangular form. It is applicable to structural hollow...
Advertisement