NEN-ISO 12194

Leaf tobacco - Determination of strip particle size

active, Most Current
Organization: NEN
Publication Date: 1 February 1996
Status: active
Page Count: 18
ICS Code (Tobacco, tobacco products and related equipment): 65.160
scope:

Specifies a method for the measurement of the particle size of strips of leaf tobacco. It is applicable to strips arising from the operation of threshing or hand-stripping leaf tobacco, which can be from any tobacco type including flue-cured, burley and cigar tobacco. The test method consists of taking a sample of strips and passing it over a four-tray quality control shaker.

Document History

NEN-ISO 12194
February 1, 1996
Leaf tobacco - Determination of strip particle size
Specifies a method for the measurement of the particle size of strips of leaf tobacco. It is applicable to strips arising from the operation of threshing or hand-stripping leaf tobacco, which can be...
Advertisement