NEN-IEC 61196-8-4

Coaxial communication cables - Part 8-4: Detail specification for 50-141 type semi-flexible cables with solid polytetrafluoroethylene (PTFE) insulation

active, Most Current
Organization: NEN
Publication Date: 1 September 2012
Status: active
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This part of IEC 61196 applies to coaxial communication cables described in IEC 61196-8. It specifies the requirements for 50-141 type semi-flexible radio frequency and coaxial cables with polytetrafluoroethylene (PTFE) dielectric. These cables are for use in microwave and wireless equipment or other signal transmission equipment or units at frequencies from 500 MHz up to 18 GHz. This part of IEC 61196 is to be used in conjunction with IEC 61196-1:2005 and IEC 61196-8:2012. It determines the layout and style with respect to the model and type.

Document History

NEN-IEC 61196-8-4
September 1, 2012
Coaxial communication cables - Part 8-4: Detail specification for 50-141 type semi-flexible cables with solid polytetrafluoroethylene (PTFE) insulation
This part of IEC 61196 applies to coaxial communication cables described in IEC 61196-8. It specifies the requirements for 50-141 type semi-flexible radio frequency and coaxial cables with...
Advertisement