NEN-IEC 62327

Radiation protection instrumentation - Hand-held instruments for the detection and identification of radionuclides and for the indication of ambient dose equivalent rate from photon radiation

inactive, Most Current
Organization: NEN
Publication Date: 1 April 2006
Status: inactive
Page Count: 62
ICS Code (Radiation protection): 13.280
scope:

This International Standard applies to hand-held instruments used for the detection and identification of radionuclides, the detection of neutron radiation and the indication of the ambient dose equivalent rate from photon radiation. This standard does not apply to the performance of radiation protection instrumentation which is covered in IEC 60846. It is recognized that front line law-enforcement officers, who are generally not radiation experts, may use instruments covered by this standard. This requires user-friendly instrument design and operation with a high degree of inherent safety. This standard specifies requirements for hand-held photon spectrometers, in particular for the detectors, the electronic multi-channel analyzers, the identification software, the radionuclide libraries, and the instrument display. It further specifies general characteristics, general test procedures, radiation characteristics, as well as electrical, mechanical, safety, and environmental characteristics. This standard provides guidelines for selecting suitable radionuclide libraries covering radioactive materials that have been most frequently detected at border crossings. This standard refers to instrumentation which may be used for the purposes described in ISO 22188. This standard may be used for instruments that do not have neutron response capabilities, in which case, neutron response requirements do not apply. This standard does not cover laboratory type, high-resolution photon spectrometers.

Document History

NEN-IEC 62327
April 1, 2006
Radiation protection instrumentation - Hand-held instruments for the detection and identification of radionuclides and for the indication of ambient dose equivalent rate from photon radiation
This International Standard applies to hand-held instruments used for the detection and identification of radionuclides, the detection of neutron radiation and the indication of the ambient dose...

References

Advertisement