NEN-ISO 12643-3

Graphic technology - Safety requirements for graphic technology equipment and systems - Part 3: Binding and finishing equipment and systems

inactive, Most Current
Organization: NEN
Publication Date: 1 March 2008
Status: inactive
Page Count: 62
ICS Code (Reproduction equipment): 37.100.10
scope:

This part of ISO 12643 provides requirements specific to binding and finishing equipment and systems. It is intended to be used in conjunction with the general requirements given in ISO 12643-1. This part of ISO 12643 provides additional safety requirements for the design and construction of new equipment used to convert printed or blank substrates into cut, folded, collated, assembled, bound, or otherwise finished product. It can also be applicable to processes for preparing substrate for the printing process. It is applicable to a wide range of equipment used in the binding and finishing process.

Document History

NEN-ISO 12643-3
March 1, 2008
Graphic technology - Safety requirements for graphic technology equipment and systems - Part 3: Binding and finishing equipment and systems
This part of ISO 12643 provides requirements specific to binding and finishing equipment and systems. It is intended to be used in conjunction with the general requirements given in ISO 12643-1. This...
Advertisement