NEN-ISO 12856-1
Plastics - Plastic railway sleepers for railway applications (railroad ties) - Part 1: Material characteristics
inactive
| Organization: | NEN |
| Publication Date: | 1 April 2014 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Other rubber and plastics products): | 83.140.99 |
| ICS Code (Rails and railway components): | 45.080 |
scope:
NEN-ISO 12856-1 specifies the characteristics of plastic and reinforced plastic materials to be used in the manufacturing of railway sleepers. It is applicable to the sleepers and parts of sleepers to be installed in tracks with or without ballast. Examples of different types of plastic and reinforced sleepers are given in Annex B.
Document History
March 1, 2022
Railway applications - Polymeric composite sleepers, bearers and transoms - Part 1: Material characteristics
This document specifies the characteristics of polymeric composite and reinforced polymeric composite materials in the manufacture of polymeric composite railway sleepers. It is applicable to...
NEN-ISO 12856-1
April 1, 2014
Plastics - Plastic railway sleepers for railway applications (railroad ties) - Part 1: Material characteristics
NEN-ISO 12856-1 specifies the characteristics of plastic and reinforced plastic materials to be used in the manufacturing of railway sleepers. It is applicable to the sleepers and parts of sleepers...