NEN-ISO 13909-5
Hard coal and coke - Mechanical sampling - Part 5: Coke - Sampling from moving streams
| Organization: | NEN |
| Publication Date: | 1 September 2016 |
| Status: | active |
| Page Count: | 33 |
| ICS Code (Solid fuels): | 75.160.10 |
scope:
NEN-ISO 13909-5 specifies procedures and requirements for the design and establishment of sampling schemes for the mechanical sampling of coke from moving streams and the methods of sampling used. The diversity of types of equipment for sampling and the conditions under which mechanical sampling is performed make it inappropriate to specify standard designs for samplers which will be applicable to all situations.
Document History