NEN-ISO 10823

Guidelines for the selection of roller chain drives

active
Organization: NEN
Publication Date: 1 February 2004
Status: active
Page Count: 30
ICS Code (Chain drives and their components): 21.220.30
scope:

This International Standard gives guidelines for the selection of chain drives, composed of a roller chain and sprockets conformant with ISO 606, for industrial applications. The selection procedures and the chain ratings it describes provide for roller chain drives operating under specified conditions, as defined in 9.1, 9.2 and in Clause 10, with a life expectancy of approximately 15 000 h. Owing to the wide variations in loading characteristics, environmental conditions and achieved maintenance, it is desirable that the supplier of the chains and sprockets be consulted to ensure that the performance of the product meets the requirements specified both by the user and by this International Standard.

Document History

February 1, 2008
Guidelines for the selection of roller chain drives
A description is not available for this item.
NEN-ISO 10823
February 1, 2004
Guidelines for the selection of roller chain drives
This International Standard gives guidelines for the selection of chain drives, composed of a roller chain and sprockets conformant with ISO 606, for industrial applications. The selection procedures...
Advertisement