NEN-ISO 14540

Hydraulic fluid power - Dimensions and requirements for screw-to-connect quick-action couplings for use at a pressure of 72 MPa (720 bar)

active, Most Current
Organization: NEN
Publication Date: 1 April 2013
Status: active
Page Count: 16
ICS Code (Piping and couplings): 23.100.40
scope:

This International Standard specifies dimensional and performance requirements for hydraulic screw-to-connect quick-action couplings designed to be used at pressure of 72 MPa (720 bar)1 in static conditions as an interface between a hydraulic power unit and a tool. Typical applications for these couplings are related to hydraulic jacks, rams, clamping devices, hand tools and cylinders. This International Standard covers two types of such couplings: the "P" type, which has a poppet valve, and the "S" type, which has a spherical valve.

Document History

NEN-ISO 14540
April 1, 2013
Hydraulic fluid power - Dimensions and requirements for screw-to-connect quick-action couplings for use at a pressure of 72 MPa (720 bar)
This International Standard specifies dimensional and performance requirements for hydraulic screw-to-connect quick-action couplings designed to be used at pressure of 72 MPa (720 bar)1 in static...
Advertisement