NEN-ISO 15242-3

Rolling bearings - Measuring methods for vibration - Part 3: Radial spherical and tapered roller bearings with cylindrical bore and outside surface

inactive
Organization: NEN
Publication Date: 1 June 2009
Status: inactive
Page Count: 18
ICS Code (Rolling bearings): 21.100.20
scope:

This part of ISO 15242 specifies vibration measuring methods for double-row radial spherical roller bearings and single-row and double-row radial tapered roller bearings, with a contact angle up to and including 45°, under established test conditions. It covers double-row radial spherical roller bearings as well as single-row and double-row radial tapered roller bearings with cylindrical bore and outside surface.

Document History

August 1, 2017
Rolling bearings - Measuring methods for vibration - Part 3: Radial spherical and tapered roller bearings with cylindrical bore and outside surface
NEN-ISO 15242-3 specifies vibration measuring methods for double-row radial spherical roller bearings and single-row and double-row radial tapered roller bearings, with cylindrical bore and outside...
January 1, 2010
Rolling bearings - Measuring methods for vibration - Part 3: Radial spherical and tapered roller bearings with cylindrical bore and outside surface
A description is not available for this item.
NEN-ISO 15242-3
June 1, 2009
Rolling bearings - Measuring methods for vibration - Part 3: Radial spherical and tapered roller bearings with cylindrical bore and outside surface
This part of ISO 15242 specifies vibration measuring methods for double-row radial spherical roller bearings and single-row and double-row radial tapered roller bearings, with a contact angle up to...
Advertisement