NEN-ISO 16004
Aircraft ground equipment - Passenger boarding bridge or transfer vehicle - Interface requirements with aircraft doors
| Organization: | NEN |
| Publication Date: | 1 February 2017 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Ground service and maintenance equipment): | 49.100 |
scope:
NEN-ISO 16004 specifies dimensional interface and unobstructed space requirements applicable to the aircraft mating section of either a) passenger boarding bridges, or b) passenger transfer vehicles used at airports for boarding and disembarkation of passengers on the types of civil transport aircraft which have been listed hereafter. These types of aircraft have a door sill height greater than 2,0 m (80 in) over the ground. Lower aircraft usually do not require such means of access, and have not been taken into account. Data was compiled and checked as to the exact location of such items on the most frequently used civil transport aircraft types, including the following: - AIRBUS A300/A310/A318/A319/
Document History