NEN-ISO 16110-2
Hydrogen generators using fuel processing technologies - Part 2: Test methods for performance
| Organization: | NEN |
| Publication Date: | 1 March 2010 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Production in the chemical industry): | 71.020 |
| ICS Code (Gases for industrial application): | 71.100.20 |
scope:
This part of ISO 16110 provides test procedures for determining the performance of packaged, self-contained or factory matched hydrogen generation systems with a capacity less than 400 m3/h at 0 °C and 101,325 kPa, herein referred to as hydrogen generators, that convert a fuel to a hydrogen-rich stream of composition and conditions suitable for the type of device using the hydrogen (e.g. a fuel cell power system, or a hydrogen compression, storage and delivery system).
Document History