NEN-ISO 15500-19
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 19: Fittings
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2001 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Fuel systems): | 43.060.40 |
scope:
Specifies tests and requirements for fittings, compressed natural gas fuel system components intended for use on the types of motor vehicles defined in ISO 3833. Is applicable to vehicles using natural gas in accordance with ISO 15403 (mono-fuel, bi-fuel or dual-fuel applications).
Document History
April 1, 2016
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 19: Fittings
A description is not available for this item.
April 1, 2012
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 19: Fittings
This part of ISO 15500 specifies tests and requirements for fittings, compressed natural gas (CNG) fuel system components intended for use on the types of motor vehicles defined in ISO 3833. This...
NEN-ISO 15500-19
February 1, 2001
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 19: Fittings
Specifies tests and requirements for fittings, compressed natural gas fuel system components intended for use on the types of motor vehicles defined in ISO 3833. Is applicable to vehicles using...