NEN-ISO 16145-1
Ships and marine technology - Protective coatings and inspection method - Part 1: Dedicated sea water ballast tanks
| Organization: | NEN |
| Publication Date: | 1 October 2012 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Other standards related to shipbuilding and marine structures): | 47.020.99 |
scope:
This part of ISO 16145 specifies a method of protective coatings and its inspection for dedicated seawater ballast tanks. It is applicable to all types of ships of not less than 500 gross tonnage and double-side skin spaces of bulk carriers of 150 m in length and upwards, which are contracted for new building on or after 1 July 2008; or in the absence of a building contract, the keels of which are laid or which are at a similar stage of construction on or after 1 January 2009; or the delivery of which is on or after 1 July 2012. This part of ISO 16145 also is applicable to the dedicated seawater ballast tanks of oil tankers of double hull construction of 150 m in length and upwards and double-side skin spaces of bulk carriers of 90 m in length and upwards, which are contracted for new building on or after 8 December 2006.
Document History