NEN-ISO 17123-1

Optics and optical instruments - Field procedures for testing geodetic and surveying instruments - Part 1: Theory

active, Most Current
Organization: NEN
Publication Date: 1 August 2014
Status: active
Page Count: 49
ICS Code (Optical measuring instruments): 17.180.30
scope:

NEN-ISO 17123-1 gives guidance to provide general rules for evaluating and expressing uncertainty in measurement for use in the specifications of the test procedures of ISO 17123-2, ISO 17123-3, ISO 17123-4, ISO 17123-5, ISO 17123-6, ISO 17123-7 and ISO 17123-8. ISO 17123-2, ISO 17123-3, ISO 17123-4, ISO 17123-5, ISO 17123-6, ISO 17123-7 and ISO 17123-8 specify only field test procedures for geodetic instruments without ensuring traceability in accordance with ISO/IEC Guide 99. For the purpose of ensuring traceability, it is intended that the instrument be calibrated in the testing laboratory in advance. This part of ISO 17123 is a simplified version based on ISO/IEC Guide 98-3 and deals with the problems related to the specific field of geodetic test measurements.

Document History

NEN-ISO 17123-1
August 1, 2014
Optics and optical instruments - Field procedures for testing geodetic and surveying instruments - Part 1: Theory
NEN-ISO 17123-1 gives guidance to provide general rules for evaluating and expressing uncertainty in measurement for use in the specifications of the test procedures of ISO 17123-2, ISO 17123-3, ISO...
Advertisement