NEN-ISO 19210

Adhesives - Wood adhesives for non-structural applications - Determination of tensile shear strength of lap joints

active, Most Current
Organization: NEN
Publication Date: 1 August 2017
Status: active
Page Count: 20
ICS Code (Adhesives): 83.180
scope:

NEN-ISO 19210 specifies tests for adhesives for wood and derived timber products for the assessment of their resistance to hot and cold water. It can be used for the assessment of the strength of bonds with a thin bond line. It does not apply to adhesives for structural use or to the manufacture of particleboards, fibreboards and plywood. It does not replace tests on finished products.

Document History

NEN-ISO 19210
August 1, 2017
Adhesives - Wood adhesives for non-structural applications - Determination of tensile shear strength of lap joints
NEN-ISO 19210 specifies tests for adhesives for wood and derived timber products for the assessment of their resistance to hot and cold water. It can be used for the assessment of the strength of...
Advertisement