NEN-ISO 21587-2
Chemical analysis of aluminosilicate refractory products (alternative to the X-ray fluorescence method) - Part 2: Wet chemical analysis
| Organization: | NEN |
| Publication Date: | 1 March 2007 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Refractories): | 81.080 |
scope:
This part of ISO 21587 specifies traditional ("wet") methods for the chemical analysis of aluminosilicate refractory products and raw materials. The methods are applicable to the determination of the following: - silicon(IV) oxide (SiO2); - aluminium oxide (Al2O3); - iron(III) oxide (total iron oxide calculated as Fe2O3); - titanium(IV) oxide (TiO2); - manganese(II) oxide (MnO); - calcium oxide (CaO); - magnesium oxide (MgO); - sodium oxide (Na2O); - potassium oxide (K2O); - chromium(III) oxide (Cr2O3); - zirconium oxide (ZrO2); - phosphorous(V) oxide (P2O5). This part of ISO 21587 gives alternatives to the X-ray fluorescence (XRF) method given in ISO 12677:2003, Chemical analysis of refractory products by XRF - Fused cast bead method.
Document History