NEN-ISO 24254

Lubricants, industrial oils and related products (class L) - Family E (internal combustion engine oils) - Specifications for oils for use in four-stroke cycle motorcycle gasoline engines and associated drivetrains (categories EMA and EMB)

active, Most Current
Organization: NEN
Publication Date: 1 October 2007
Status: active
Page Count: 14
ICS Code (Passenger cars. Caravans and light trailers): 43.100
ICS Code (Lubricants, industrial oils and related products): 75.100
scope:

This International Standard specifies the requirements of lubricating engine oils (hereinafter referred to as "four-stroke engine oils") to be used in four-stroke cycle spark ignition gasoline engines employing a common sump containing the lubricating oil for both the engine and associated drivetrain (transmission, clutch, starter) of motorcycles, motor scooters, all-terrain vehicles (ATVs) and related equipment. Classification of four-stroke engine oils is defined in ISO 6743-15 [1]. Among all of the categories covered by ISO 6743-15, this International Standard includes categories EMA and EMB. This International Standard specifies the performance classification of four-stroke cycle gasoline engine oils based on physical and chemical properties, and three friction performance indices, which are derived from the frictional properties of the lubricant, according to the JASO T904 test procedure.

Document History

NEN-ISO 24254
October 1, 2007
Lubricants, industrial oils and related products (class L) - Family E (internal combustion engine oils) - Specifications for oils for use in four-stroke cycle motorcycle gasoline engines and associated drivetrains (categories EMA and EMB)
This International Standard specifies the requirements of lubricating engine oils (hereinafter referred to as "four-stroke engine oils") to be used in four-stroke cycle spark ignition gasoline...
Advertisement