NEN-ISO 17438-1

Intelligent transport systems - Indoor navigation for personal and vehicle ITS station - Part 1: General information and use case definition

active, Most Current
Organization: NEN
Publication Date: 1 February 2016
Status: active
Page Count: 31
ICS Code (Transport in general): 03.220.01
ICS Code (IT applications in transport): 35.240.60
scope:

NEN-ISO 17438-1 specifies the indoor navigation system architecture including additional components that are added to the existing ITS system and use cases in providing indoor navigation to various types of users including drivers, passengers, and pedestrians using personal and vehicle ITS stations. - The personal and vehicle ITS station in the role of end user terminal running indoor navigation functionality. - Indoor map containing indoor geometry, network topology, and POI data reflecting characteristics of indoor space. - Indoor positioning reference data containing information of positioning infrastructure: WiFi AP, RFID Reader, Bluetooth AP, etc. - Data providers to provision the indoor map or indoor positioning reference data. - Indoor data server registry to provision the information of indoor data server. - Indoor positioning functionality in the personal and vehicle ITS station using indoor positioning reference data. - Indoor positioning functionality in the central ITS station using indoor positioning reference data. - Interface between the P/V ITS station and central ITS station to communicate indoor map data and indoor positioning reference data. This part of ISO 17438 includes "General Information", which provides a general overview and structure of each part of ISO 17438. It also specifies "Use Cases" related to the indoor navigation for personal and vehicle ITS stations.

Document History

NEN-ISO 17438-1
February 1, 2016
Intelligent transport systems - Indoor navigation for personal and vehicle ITS station - Part 1: General information and use case definition
NEN-ISO 17438-1 specifies the indoor navigation system architecture including additional components that are added to the existing ITS system and use cases in providing indoor navigation to various...
Advertisement