NEN-ISO 28702

Rubber and plastics hoses and tubing - Textile-reinforced types - Sub-ambient temperature crush test

active, Most Current
Organization: NEN
Publication Date: 1 November 2008
Status: active
Page Count: 10
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This International Standard specifies a test method for measuring the low-temperature brittleness of rubber and plastics hoses with a textile reinforcement and tubing at sub-ambient temperatures by crushing a test piece of the hose. This International Standard is only applicable to hoses with a nominal bore up to and including 100 mm.

Document History

NEN-ISO 28702
November 1, 2008
Rubber and plastics hoses and tubing - Textile-reinforced types - Sub-ambient temperature crush test
This International Standard specifies a test method for measuring the low-temperature brittleness of rubber and plastics hoses with a textile reinforcement and tubing at sub-ambient temperatures by...
Advertisement