NEN-ISO 21004

Plastics piping systems - Multilayer pipes and their joints, based on thermoplastics, for water supply

active, Most Current
Organization: NEN
Publication Date: 1 November 2006
Status: active
Page Count: 34
ICS Code (Plastics fittings): 23.040.45
ICS Code (External water conveyance systems): 93.025
ICS Code (Plastics pipes): 23.040.20
scope:

This International Standard specifies the general requirements and the performance requirements for multilayer pipes based on thermoplastics intended to be used for water supply outside buildings, for buried water mains and services and for water supplies above ground. It gives guidance for the design of piping systems consisting of multilayer pipes based on thermoplastics or, for which at least 60 % of the wall thickness is polymeric material, and the inner layer in contact with water is made of polymeric material. The polymeric layers used for the stress-bearing layers are selected from polybutylene (PB), polyethylene (PE), crosslinked polyethylene (PE-X), polypropylene (PP), chlorinated poly(vinyl chloride) (PVC-C) and unplasticized poly(vinyl chloride) (PVC-U). NOTE 1 For the purpose of this document, crosslinked polyethylene (PE-X) as well as adhesives are to be considered as thermoplastic materials, and polyethylene of raised temperature resistance (PE-RT) is to be considered as polyethylene (PE). This document is applicable to piping systems used for the conveyance under pressure of cold water (up to approximately 20 °C) for drinking. It is also applicable to piping systems for the conveyance of water (up to and including 40 °C) for general purposes. It applies where special functional requirements are needed.

Document History

NEN-ISO 21004
November 1, 2006
Plastics piping systems - Multilayer pipes and their joints, based on thermoplastics, for water supply
This International Standard specifies the general requirements and the performance requirements for multilayer pipes based on thermoplastics intended to be used for water supply outside buildings,...
Advertisement