NEN-ISO 4602

Reinforcements - Woven fabrics - Determination of number of yarns per unit length of warp and weft

active, Most Current
Organization: NEN
Publication Date: 1 January 2011
Status: active
Page Count: 10
ICS Code (Materials for the reinforcement of composites in general): 59.100.01
scope:

This International Standard specifies two methods of determining the number of yarns per unit length of warp and weft of woven textile-reinforcement fabrics made of glass, carbon, aramid or any other (textile-diameter) reinforcement fibre.

Document History

NEN-ISO 4602
January 1, 2011
Reinforcements - Woven fabrics - Determination of number of yarns per unit length of warp and weft
This International Standard specifies two methods of determining the number of yarns per unit length of warp and weft of woven textile-reinforcement fabrics made of glass, carbon, aramid or any other...
January 1, 1998
Reinforcements - Woven fabrics - Determination of number of yarns per unit length of warp and weft
Specifies a method of determining the number of yarns per unit length of warp and weft of woven textile reinforcement fabrics made of glass, carbon, aramid or any other reinforcement fibre.
June 30, 1979
Textile glass - Woven fabrics - Determination of number of yarns per length of warp and weft
This International Standard specifies a method of determining the number of yarns per unit length of warp and weft of a textile glass fabric.
Advertisement