NEN-ISO 4903
Automatic data processing - 15-pin DTE/DCE interface connector and pin assignments
| Organization: | NEN |
| Publication Date: | 1 April 1981 |
| Status: | inactive |
| ICS Code (Physical layer): | 35.100.10 |
scope:
This International Standard specifies the 150 pole connector and the assignment of contact numbers at the interface between data terminal equipment (DTE) and data cicuit-terminating equipment (DCE) where CCITT. Recommendations x.24, x26, and x.27 are applicable. International Standard ISO/IEC 4903 additionally provides the dimensions of the connector housing, as well as the recommended means of providing a locking device (latching block) and connector shielding.
Document History