NEN-ISO 3601-4

Fluid power systems - O-rings - Part 4: Anti-extrusion rings (back-up rings)

active, Most Current
Organization: NEN
Publication Date: 1 June 2008
Status: active
Page Count: 21
ICS Code (Seals): 83.140.50
ICS Code (Filters, seals and contamination of fluids): 23.100.60
scope:

This part of ISO 3601 specifies dimensions and tolerances for five types of anti-extrusion rings, which are also known as back-up rings: a) spiral type (T1); b) angle cut type (T2); c) solid type (T3); d) angle cut concave type (T4); e) solid concave type (T5). These anti-extrusion rings are for use with selected O-ring sizes as specified in ISO 3601-1 and the relevant housing dimensions specified in ISO 3601-2.

Document History

NEN-ISO 3601-4
June 1, 2008
Fluid power systems - O-rings - Part 4: Anti-extrusion rings (back-up rings)
This part of ISO 3601 specifies dimensions and tolerances for five types of anti-extrusion rings, which are also known as back-up rings: a) spiral type (T1); b) angle cut type (T2); c) solid type...
Advertisement