NEN-ISO 6489-2
Agricultural vehicles - Mechanical connections between towed and towing vehicles - Part 2: Specifications for clevis coupling 40
| Organization: | NEN |
| Publication Date: | 1 August 2002 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Agricultural tractors and trailed vehicles): | 65.060.10 |
scope:
This part of ISO 6489 gives specifications for the clevis couplings used in the attachment to agricultural towing vehicles of towed, non-balanced trailers and implements equipped with a coupling ring 40 as specified in ISO 5692-2 and ISO 8755. The mounting of one of the three trailer coupling shapes, A, B or C, on an agricultural vehicle or trailer is at the manufacturer's or user's discretion. The full interchangeability of the three shapes is provided for.
Document History