NEN-ISO 7165

Fire fighting - Portable fire extinguishers - Performance and construction

inactive, Most Current
Organization: NEN
Publication Date: 1 April 2009
Status: inactive
Page Count: 68
ICS Code (Fire-fighting): 13.220.10
scope:

This International Standard specifies the principal requirements intended to ensure the safety, reliability and performance of portable fire extinguishers. It is applicable to a fully charged extinguisher having a maximum mass of 20 kg. Subject to local acceptance, application to extinguishers having a total mass of up to 25 kg when fully charged is permitted.

Document History

NEN-ISO 7165
April 1, 2009
Fire fighting - Portable fire extinguishers - Performance and construction
This International Standard specifies the principal requirements intended to ensure the safety, reliability and performance of portable fire extinguishers. It is applicable to a fully charged...
Advertisement