NEN-ISO 8579-1

Acceptance code for gears - Part 1: Determination of airborne sound power levels emitted by gear units

inactive
Organization: NEN
Publication Date: 1 April 1995
Status: inactive
Page Count: 26
ICS Code (Gears): 21.200
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

Specifies the conditions under which sound emitted from gear units is determined in order to establish a common procedure for comparison. The methods used are based on ISO 3744 and ISO 3746. Applies to all power transmission gearing other than gears for fine mechanisms. If it is necessary to determine sound power levels in octave or one-third-ocatave bands, the procedures should be agreed upon between manufacturer and purchaser.

Document History

September 1, 2002
Acceptance code for gear units - Part 1: Test code for airborne sound
This part of ISO 8579 specifies the instructions and standardized conditions necessary for the determination of the airborne sound emission of gear units and gearmotors. It also specifies the allowed...
NEN-ISO 8579-1
April 1, 1995
Acceptance code for gears - Part 1: Determination of airborne sound power levels emitted by gear units
Specifies the conditions under which sound emitted from gear units is determined in order to establish a common procedure for comparison. The methods used are based on ISO 3744 and ISO 3746. Applies...
Advertisement