NEN-ISO 8942
Rubber compounding ingredients - Carbon black - Determination of individual pellet crushing strength
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2010 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Rubber compounding ingredients): | 83.040.20 |
scope:
This International Standard specifies two methods for the determination of the individual pellet crushing strength of carbon black for use in the rubber industry: - method A: using pellets of size ranging from 1,4 mm to 1,7 mm; - method B: using pellets of size 1 mm.
Document History
NEN-ISO 8942
November 1, 2010
Rubber compounding ingredients - Carbon black - Determination of individual pellet crushing strength
This International Standard specifies two methods for the determination of the individual pellet crushing strength of carbon black for use in the rubber industry: - method A: using pellets of size...