NEN-ISO 8636-2

Acceptance conditions for plano-milling machines - Testing of accuracy - Part 2: Gantry-type machines

inactive
Organization: NEN
Publication Date: 1 June 1997
Status: inactive
Page Count: 38
ICS Code (Boring and milling machines): 25.080.20
scope:

Specifies, with reference to ISO 230-1 the preliminary tests, geometrial tests and practical tests for gantry-type plano-milling machines, and the corresponding deviations which apply to general purpose, normal accuracy, machines, excluding machines for machining light alloy panels.

Document History

January 1, 2008
Machine tools - Test conditions for bridge-type milling machines - Testing of the accuracy - Part 2: Travelling bridge (gantry-type) machines
This part of ISO 8636 specifies, with reference to ISO 230-1, ISO 230-2, and ISO 230-7, geometric tests, machining tests, and tests for checking accuracy and repeatability of positioning of...
NEN-ISO 8636-2
June 1, 1997
Acceptance conditions for plano-milling machines - Testing of accuracy - Part 2: Gantry-type machines
Specifies, with reference to ISO 230-1 the preliminary tests, geometrial tests and practical tests for gantry-type plano-milling machines, and the corresponding deviations which apply to general...
Advertisement